EN
  • EN
  • DE
  • IT

DP1608-A2455AWT/LF

Part No DP1608-A2455AWT/LF
Manufacturer ACX
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer ACX
Categories Custom Parts
RoHS Non-Compliant
Win Source Part Number 1150576-DP1608-A2455AWT/LF
Ultra Librarian 3D Model Ultra Librarian DP1608-A2455AWT/LF CAD Model

Description

The DP1608-A2455AWT/LF is a surface-mount ceramic antenna manufactured by ACX. This antenna is designed for use in various wireless communication applications, providing a compact and efficient solution for signal transmission and reception. Its small size and SMD (Surface Mount Device) form factor allow for easy integration into densely populated printed circuit boards (PCBs).

Applications

  • Bluetooth Devices: Used in Bluetooth modules and devices for short-range wireless communication.
  • Wi-Fi Devices: Incorporated into Wi-Fi-enabled devices for internet connectivity.
  • IoT (Internet of Things) Devices: Applied in IoT sensors and devices for data transmission.
  • Wearable Technology: Integrated into wearable devices like smartwatches and fitness trackers.
  • GPS Devices: Employed in GPS receivers for location tracking.

Features

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Surface Mount Design: Easy to integrate using standard SMT (Surface Mount Technology) processes.
  • Ceramic Construction: Provides stable performance over a wide range of temperatures.
  • High Gain: Offers efficient signal transmission and reception.
  • Low Profile: Minimizes the overall height of the device.

Benefits

  • Improved Wireless Performance: Enhances signal strength and range in wireless devices.
  • Reduced PCB Space: Compact size saves valuable board space.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process.
  • Reliable Operation: Ceramic construction ensures stable performance in various environments.
  • Lower Power Consumption: Efficient antenna design helps to reduce power consumption.

Additional Details

The DP1608-A2455AWT/LF antenna typically operates in the 2.4 GHz frequency band, commonly used for Bluetooth and Wi-Fi communication. Its ceramic construction provides excellent temperature stability and resistance to environmental factors. The antenna's performance characteristics, such as gain and radiation pattern, are optimized for efficient signal transmission and reception. Proper impedance matching and PCB layout are crucial for achieving optimal performance. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

The antenna is supplied in tape and reel packaging for automated assembly, which is standard for surface-mount components. This facilitates high-volume manufacturing and ensures consistent quality.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess