EN
  • EN
  • DE
  • IT

BF3225-R5R2DAQT/LF

Part No BF3225-R5R2DAQT/LF
Manufacturer ACX
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152049-BF3225-R5R2DAQT/LF
Categories Custom Parts
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF3225-R5R2DAQT/LF CAD Model

Description

The BF3225-R5R2DAQT/LF is a high-frequency chip inductor manufactured by ACX. These inductors are designed for applications that require stable inductance and a high Q factor in a small surface-mount package. The 'LF' suffix indicates a lead-free component, conforming to RoHS standards.

Applications:

  • RF Impedance Matching: Used for matching impedance in RF circuits, ensuring efficient signal transfer.
  • Wireless Communication Circuits: Found in Bluetooth, Wi-Fi, and other wireless communication modules.
  • Mobile Devices: Used in smartphones, tablets, and other portable devices for filtering and impedance matching.
  • High-Frequency Filters: Implemented in various types of filters, such as low-pass, high-pass, and band-pass filters.
  • Tuning Circuits: Utilized in resonant circuits and oscillators.

Features:

  • Compact Size: The 3225 package (3.2mm x 2.5mm) allows for space-saving designs on PCBs.
  • High Q-Factor: Minimizes losses and provides excellent performance in high-frequency applications.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Lead-Free Construction: Complies with RoHS requirements for environmental safety.

Benefits:

  • Improved RF Performance: Enhanced signal quality and efficient impedance matching in RF systems.
  • Reduced Signal Loss: High Q-factor minimizes signal attenuation.
  • Smaller Circuit Board Footprint: Compact size allows for dense circuit layouts.
  • Consistent and Reliable Operation: Tight tolerance ensures predictable performance.
  • Environmentally Compliant: Lead-free design reduces environmental impact.

Additional Details:

The 'R5R2' likely indicates an inductance value of 0.52nH. Consult the ACX datasheet for precise specifications, including the Self-Resonant Frequency (SRF), DC Resistance (DCR), and current rating. Proper soldering techniques are crucial for reliable performance. Always refer to the manufacturer's datasheet for detailed information and application guidelines.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,959 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess