EN
  • EN
  • DE

BF2012-L2R4KCBT/LF

Part No BF2012-L2R4KCBT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977142-BF2012-L2R4KCBT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2012-L2R4KCBT/LF CAD Model

Description

The BF2012-L2R4KCBT/LF is a band pass filter manufactured by ACX. This filter is designed for use in wireless communication systems to selectively pass signals within a specific frequency range while attenuating signals outside of that range.

Applications:

  • Mobile Communication Devices: Used in smartphones and other mobile devices to filter signals in specific frequency bands (e.g., cellular, Wi-Fi).
  • Wireless Communication Systems: Employed in base stations and other wireless infrastructure to improve signal quality and reduce interference.
  • GPS Receivers: Helps to filter out unwanted signals and improve the accuracy of GPS positioning.
  • Satellite Communication Systems: Used to isolate desired signals from background noise and interference.
  • Radar Systems: Employed to enhance signal clarity and reduce clutter.

Features:

  • Band Pass Filtering: Allows signals within a specific frequency range to pass through while attenuating signals outside this range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High Attenuation: Provides significant attenuation of signals outside the passband, reducing interference.
  • Compact Size: Small form factor allows for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards (PCBs).
  • Lead-Free: Compliant with RoHS standards, minimizing environmental impact.

Benefits:

  • Improved Signal Quality: Reduces interference and noise, resulting in clearer and more reliable signal transmission.
  • Enhanced Communication Range: By filtering out unwanted signals, the communication range of wireless devices can be extended.
  • Increased System Performance: Optimizes signal processing and reduces errors in communication systems.
  • Reduced Power Consumption: Filters reduce unwanted signals which may reduce the necessary power to amplify desired signals.
  • Simplified Design: Easy to integrate into existing circuits, saving design time and resources.
  • Environmental Compliance: Lead-free construction ensures compliance with environmental regulations.

Additional Details:

Specific technical specifications, such as the passband frequency, insertion loss, and attenuation, are crucial for proper application of this filter. These details can usually be found in the manufacturer's datasheet. This component is typically mounted using reflow soldering processes common in SMT assembly lines. Proper handling and storage are important to prevent damage and ensure optimal performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1090 $50.1400
1,120+ $0.0895 $100.2400
1,735+ $0.0867 $150.4245
2,385+ $0.0839 $200.1015
3,085+ $0.0811 $250.1935
4,130+ $0.0727 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess