The BF1608-L2R4DADT/LF is a multilayer chip inductor manufactured by ACX Corp. This inductor is designed for use in high-frequency applications where small size and high performance are critical. The '/LF' suffix indicates that the component is lead-free.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Matching circuits
- Filters
Features
- Multilayer construction
- Small size (1608 footprint)
- High Q factor
- Excellent self-resonant frequency
- Lead-free termination
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Reduced power consumption
- Enhanced performance in high-frequency applications
- Compliant with RoHS standards
Technical Specifications
The BF1608-L2R4DADT/LF has an inductance value of 2.4nH with a tolerance of approximately ±0.3nH, as the 'R4' typically represents the decimal placement. It is built using a ceramic material, offering high stability. The inductor operates efficiently up to high frequencies, maintaining a high Q factor which minimizes signal loss. The part adheres to the 1608 standard, meaning its dimensions are approximately 1.6mm x 0.8mm. The self-resonant frequency is significantly high, allowing it to operate effectively in various RF designs. The component is designed to be surface-mounted and is commonly used in impedance matching networks, filtering circuits, and other high-frequency applications where a small, high-performance inductor is required.
This ACX chip inductor is designed for automated assembly, and its reliability makes it well-suited for mass production environments commonly found in consumer electronics manufacturing.