EN
  • EN
  • DE

A32200DX-PQ208I

Part No A32200DX-PQ208I
Manufacturer Actel Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Pins 208
RoHS Compliant
Win Source Part Number 1030279-A32200DX-PQ208I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Actel Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A32200DX-PQ208I CAD Model

Description

The A32200DX-PQ208I is a Field Programmable Gate Array (FPGA) from Microsemi (formerly Actel Corporation), belonging to the Axcelerator family. FPGAs are semiconductor devices containing programmable logic components and interconnects. They allow designers to implement custom logic circuits, enabling flexibility and rapid prototyping. The Axcelerator family is known for its high performance and advanced features, making it suitable for a wide range of applications.

Applications

  • High-speed data processing systems
  • Digital signal processing (DSP) applications
  • Image and video processing
  • Networking equipment
  • Aerospace and defense systems

Features

  • High-Performance Architecture: Provides high-speed operation for demanding applications.
  • Programmable Logic Blocks: Allows for implementation of custom logic circuits.
  • Flexible Interconnects: Enables efficient routing of signals between logic blocks.
  • On-Chip Memory: Provides embedded memory for data storage and processing.
  • Advanced I/O Interfaces: Supports various communication protocols and interfaces.
  • Secure Configuration: Protects the design from unauthorized access and modification.

Benefits

  • Design Flexibility: Enables customization of logic circuits to meet specific application requirements.
  • Rapid Prototyping: Allows for quick implementation and testing of designs.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables faster development and deployment of products.
  • Cost-Effectiveness: Provides a cost-effective solution for custom logic implementation.

The A32200DX-PQ208I is used in applications requiring high-performance logic and flexible programmability. It offers a substantial number of logic elements, allowing designers to implement complex digital circuits. The FPGA is commonly utilized in data processing, signal processing, and image processing systems. Its secure configuration capabilities make it suitable for aerospace and defense applications where security is critical. The device comes in a PQ208 package, offering a large number of I/O pins for connecting to external devices. The Axcelerator family is known for its radiation tolerance, making it suitable for space applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess