EN
  • EN
  • DE

ACE24LC02FM+TH

Part No ACE24LC02FM+TH
Manufacturer ACE Technology Co., LTD.
Catalog Hard To Find
Description Two-wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACE Technology Co., LTD.
Win Source Part Number 1135159-ACE24LC02FM+TH
Manufacturer Homepage www.ace-ele.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACE24LC02FM+TH CAD Model

Description

The ACE24LC02FM+TH is a 2Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device utilizing a 2-wire serial interface. This memory chip is organized as 256 x 8 bits and operates at a wide voltage range. It is manufactured by ACE Technology Co., LTD., and designed for low-power, low-voltage applications requiring non-volatile memory.

Applications:

  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive electronics
  • Data storage for configuration settings

Features:

  • 2Kbit (256 x 8) EEPROM
  • 2-wire serial interface (I2C compatible)
  • Low voltage operation (typically 1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • Page write mode (typically up to 16 bytes)
  • Write protect feature
  • High reliability with data retention
  • Available in a variety of packages, including SOIC and TSSOP

Benefits:

  • Non-volatile data storage: Retains data even when power is removed, ensuring critical information is not lost.
  • Easy to use: Simple 2-wire serial interface simplifies integration with microcontrollers and other digital devices.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Reliable data storage: Ensures data integrity and long-term data retention.
  • Flexible memory organization: Page write mode allows for efficient data writing.

Additional Details:

The ACE24LC02FM+TH supports standard I2C protocol, enabling communication with other I2C devices on the same bus. Its low voltage operation makes it suitable for portable and battery-operated devices. The device also features a write protect function that prevents accidental overwriting of data. The specific package will influence the operating temperature range; consult the datasheet for precise values. The EEPROM can withstand a high number of write cycles, generally specified in the tens of thousands or more, enhancing its durability. Check the ACE Technology Co., LTD. datasheet for absolute maximum ratings and specific operating characteristics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess