EN
  • EN
  • DE
  • IT

ATFC-0402-3N9-B-T

Part No ATFC-0402-3N9-B-T
Manufacturer Abracon LLC
Catalog RF Inductors - SMD
Description ATFC-0402-3N9-B-T ABRACON RF Inductors - SMD datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ABRACON
Product Category RF Inductors - SMD
RoHS Details
Type Thin Film Chip Inductor
Package / Case 0402 (1005 Metric)
Shielding Unshielded
Inductance 3.9 nH
Tolerance 0.1 nH
Maximum DC Current 340 mA
Maximum DC Resistance 550 mOhms
Minimum Operating Temperature - 45 C
Maximum Operating Temperature + 85 C
Q Minimum 13
Self Resonant Frequency 6 GHz
Termination Standard
Length 1 mm
Width 0.5 mm
Height 0.32 mm
Core Material Ceramic
Series ATFC-0402
Packaging Reel
Brand ABRACON
Case Code - in 0402
Case Code - mm 1005
Core Type Thin Film
Mounting Style PCB Mount
Product RF Inductors
Product Type RF Inductors - Leaded
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Inductors, Chokes & Coils
Termination Style SMD/SMT
Test Frequency 500 MHz
Unit Weight 0.000035 oz
Ultra Librarian 3D Model Ultra Librarian ATFC-0402-3N9-B-T CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
RF Inductors - SMD 422nH Unshld 2% 2.5A 60mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
Power Inductors - SMD 33uH Shld 20% 640mA 260mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess