EN
  • EN
  • DE

AFS14A04-1575.42-T3

Part No AFS14A04-1575.42-T3
Manufacturer Abracon LLC
Catalog SAW Filters
Description FILTER SAW 1.575GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 38 Weeks
Features 1.575GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 0.9dB 40MHz Bandwidth 5-SMD, No Lead
Manufacturer Abracon LLC
Package Reel - TR
Mounting Surface Mount
Package 5-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8541.60.0080
Other Part Number 535-12060-2, AFS14A04-1575.42-T3-ND, 535-12060-6, 535-12060-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911217-AFS14A04-1575.42-T3
Ultra Librarian 3D Model Ultra Librarian AFS14A04-1575.42-T3 CAD Model

Description

The AFS14A04-1575.42-T3 is a SAW (Surface Acoustic Wave) filter manufactured by Abracon LLC. SAW filters are electronic components used to selectively filter signals at specific frequencies. They are commonly used in radio frequency (RF) applications to remove unwanted signals and noise.

Applications

  • GPS receivers: Filtering the GPS L1 signal at 1575.42 MHz.
  • Wireless communication systems: Filtering signals in cellular, Wi-Fi, and Bluetooth devices.
  • Satellite communication: Used for filtering in satellite receivers and transmitters.
  • Radar systems: Used for signal processing in radar applications.
  • RF front-end modules: Used for filtering and signal conditioning in RF modules.

Features

  • Precise center frequency: Accurately filters signals at the specified frequency (1575.42 MHz).
  • Low insertion loss: Minimizes signal attenuation.
  • High rejection: Effectively attenuates unwanted signals outside the passband.
  • Compact size: Allows for easy integration into RF circuits.
  • Surface mount technology (SMT): Designed for automated assembly.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved signal quality: Enhances the signal-to-noise ratio by removing unwanted signals.
  • Enhanced receiver sensitivity: Improves the ability to detect weak signals.
  • Reduced interference: Minimizes interference from adjacent channels.
  • Compact design: Enables smaller and lighter RF devices.
  • Reliable performance: Ensures stable and consistent operation.

Additional Details

The AFS14A04-1575.42-T3 SAW filter is specifically designed for filtering the GPS L1 signal at 1575.42 MHz. Key specifications include the insertion loss, bandwidth, rejection, and impedance. The datasheet provides detailed information on these parameters. The 'AFS14A04' is the series identifier, '1575.42' specifies the center frequency, and 'T3' probably indicates the packaging type. These filters use piezoelectric materials to convert electrical signals into acoustic waves and back, achieving very precise filtering.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4162 $56.6480
90+ $1.1620 $104.5800
135+ $1.1257 $151.9695
185+ $1.0894 $201.5390
240+ $1.0531 $252.7440
320+ $0.9442 $302.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess