EN
  • EN
  • DE

S-5841A70A-I6T1G

Part No S-5841A70A-I6T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090206-S-5841A70A-I6T1G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-5841A70A-I6T1G CAD Model

Description

The S-5841A70A-I6T1G is a high-accuracy temperature switch IC manufactured by ABLIC U.S.A. Inc. This device is designed to trigger an output signal when a specific temperature threshold is reached, making it ideal for temperature monitoring and control applications. Its low power consumption and compact size make it well-suited for portable and battery-powered devices.

Applications

  • Overheating Protection: Provides protection against overheating in electronic devices and systems.
  • Temperature Control Systems: Used in temperature control systems to maintain a desired temperature range.
  • Battery Management Systems: Integrated into battery management systems to monitor battery temperature and prevent overheating.
  • Industrial Equipment: Employed in industrial control systems for temperature monitoring and alarm functions.
  • Consumer Electronics: Used in consumer electronics devices for thermal management and protection.

Features

  • High Accuracy: Provides accurate temperature threshold detection.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Enables integration into compact electronic devices.
  • Adjustable Threshold Temperature: Allows for setting the desired temperature threshold.
  • Hysteresis Function: Prevents rapid switching around the threshold temperature.

Benefits

  • Effective Overheating Protection: Protects electronic devices from damage due to overheating.
  • Precise Temperature Control: Enables accurate temperature control in various applications.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Reliable Performance: Ensures consistent and reliable performance over a wide temperature range.

Additional Details

The S-5841A70A-I6T1G temperature switch IC typically includes features such as an open-drain or push-pull output, adjustable hysteresis, and a wide operating voltage range. The threshold temperature is the temperature at which the output signal changes state. The hysteresis is the temperature difference between the turn-on and turn-off points. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Careful design considerations are necessary to ensure proper thermal management and accurate temperature detection.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess