EN
  • EN
  • DE

S-24C04CI-J8T1U

Part No S-24C04CI-J8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089811-S-24C04CI-J8T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24C04CI-J8T1U CAD Model

Description

The S-24C04CI-J8T1U is a 4Kbit (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ABLIC U.S.A. Inc. This EEPROM utilizes a 2-wire (I2C) serial interface for communication, offering a simple and efficient way to store non-volatile data in various electronic systems. Its low-voltage and low-current operation makes it suitable for battery-powered and energy-efficient applications. The device is designed for high reliability and long-term data retention.

Applications:

  • Consumer electronics (e.g., TVs, DVD players, set-top boxes)
  • Industrial equipment (e.g., PLCs, data loggers)
  • Medical devices (e.g., patient monitoring systems)
  • Automotive electronics (e.g., car radios, instrument clusters)
  • Smart cards and security devices

Features:

  • Memory Size: 4Kbit (512 x 8 bits)
  • Interface: 2-Wire (I2C) serial interface
  • Supply Voltage: 1.7V to 5.5V
  • Low Current Consumption: Low operating and standby current
  • Write Protect Feature: Hardware write protection
  • Page Write Mode: Allows writing up to 16 bytes at once
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Easy Integration: Simple 2-Wire interface simplifies integration with microcontrollers.
  • Low Power: Reduces overall system power consumption.
  • High Reliability: Ensures data integrity and longevity.
  • Write Protection: Prevents accidental data corruption.

Additional Details:

The S-24C04CI-J8T1U communicates via the standard I2C protocol, using a serial data (SDA) and serial clock (SCL) line. It supports both byte write and page write operations, which improve the efficiency of data writing. The page write mode allows writing up to 16 bytes in a single operation. The device includes a hardware write protection feature that can be enabled to prevent accidental overwriting of data. It operates over a wide supply voltage range, making it compatible with different system voltages. The SOP-8 package is suitable for surface mount applications.

This EEPROM is commonly used to store configuration parameters, calibration data, user settings, and other non-volatile information. Its robust design, ease of use, and low power consumption make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,743 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess