EN
  • EN
  • DE

S-19212B80A-U5T1U

Part No S-19212B80A-U5T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator Positive 8V 250mA 5-Pin SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089677-S-19212B80A-U5T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19212B80A-U5T1U CAD Model

Description

The S-19212B80A-U5T1U is a voltage detector manufactured by ABLIC U.S.A. Inc. Voltage detectors are essential components in electronic circuits for monitoring voltage levels and triggering actions when the voltage falls below or exceeds a predetermined threshold. This particular model likely offers precise voltage detection and low current consumption, characteristics typical of ABLIC's voltage detectors.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it when the power supply voltage is insufficient.
  • Power management systems: Monitoring battery voltage in portable devices and preventing deep discharge by shutting down the system.
  • Overvoltage and undervoltage protection: Safeguarding sensitive electronic components from damage due to voltage fluctuations.
  • Voltage monitoring in automotive applications: Monitoring the car battery voltage and alerting the driver to potential problems.
  • Industrial control systems: Monitoring power supply voltages in industrial equipment and triggering alarms or shutdowns in case of voltage anomalies.

Features

  • High-accuracy voltage detection: Provides precise voltage monitoring with minimal error.
  • Low current consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Small package size: Enables compact designs and integration into space-constrained applications.
  • Wide operating temperature range: Ensures reliable operation in harsh environments.
  • Hysteresis: Prevents chattering or oscillation near the detection threshold.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended battery life: Reduces power consumption in portable devices.
  • Protection of sensitive components: Prevents damage to electronic components due to overvoltage or undervoltage conditions.
  • Simplified circuit design: Integrates voltage detection functionality into a single component.
  • Enhanced safety: Ensures safe operation of equipment by preventing hazardous conditions due to voltage anomalies.

Further details regarding specific technical specifications like voltage detection threshold, output type (CMOS or N-channel open drain), and package type would require consulting the product datasheet. However, based on ABLIC's product portfolio, it can be assumed this voltage detector offers reliable performance and essential features for voltage monitoring applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess