EN
  • EN
  • DE

S-1200B18-A6T1S

Part No S-1200B18-A6T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089602-S-1200B18-A6T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1200B18-A6T1S CAD Model

Description

The S-1200B18-A6T1S is a voltage regulator IC designed and manufactured by ABLIC U.S.A. Inc. This component is a positive voltage regulator with a fixed output voltage of 1.8V, suitable for various electronic applications that require a stable and regulated power supply. It is characterized by its low current consumption, high accuracy, and small package size.

Applications

  • Powering microcontrollers and processors: Provides stable 1.8V for reliable operation of digital components.
  • Voltage regulation for portable devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Post-regulation for DC-DC converters: Enhances output voltage accuracy and stability.
  • Power supply for sensors and analog circuits: Ensures a clean and stable voltage source.
  • Memory devices: Powers volatile memory requiring 1.8V.

Features

  • Output Voltage: Fixed 1.8V output.
  • Input Voltage Range: Wide input voltage range for flexible power source options.
  • Low Quiescent Current: Minimizes power consumption for extended battery life.
  • High Output Voltage Accuracy: Provides a stable and precise voltage supply.
  • Overcurrent Protection: Protects the regulator and the load from damage.
  • Small Package: Allows for compact designs and space-saving integration.
  • Thermal Shutdown Protection: Prevents damage from overheating conditions.

Benefits

  • Stable and Reliable Power: Provides a consistent 1.8V output for stable device operation.
  • Energy Efficiency: Low quiescent current helps to minimize power consumption.
  • Compact Design: Small package enables use in space-constrained applications.
  • Enhanced Protection: Overcurrent and thermal shutdown features improve system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • High Accuracy: Provides a precise and stable voltage output.

Additional Details

The S-1200B18-A6T1S is commonly employed in low-power applications. Specific technical specifications include its dropout voltage, quiescent current, and operating temperature range. The low dropout voltage is a key characteristic, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage. It is usually available in a small surface-mount package such as SOT-23 or similar. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess