The S-8230BAA-I6T1U is a series of high-precision voltage detectors manufactured by ABLIC U.S.A. Inc. These detectors are specifically designed for lithium-ion battery protection applications. They incorporate highly accurate voltage detection and low current consumption, making them ideal for battery packs in portable devices.
Applications
- Lithium-ion battery packs for mobile phones
- Battery packs for digital cameras
- Portable audio players
- Handheld gaming consoles
- Backup power supplies
Features
- High-precision overcharge detection: Accurate voltage sensing prevents damage from overcharging.
- Low current consumption: Extends battery life and minimizes self-discharge.
- Overdischarge detection: Prevents deep discharge, which can damage lithium-ion cells.
- Charge/discharge control: Facilitates efficient and safe charging and discharging cycles.
- Small package: Suitable for compact battery pack designs.
- Wide operating voltage range: Adaptable to various battery configurations.
Benefits
- Enhanced battery safety: Protects against overcharge and overdischarge conditions.
- Extended battery lifespan: Prevents damage and degradation, maximizing the number of charge cycles.
- Improved device reliability: Ensures stable operation by preventing battery-related issues.
- Reduced power consumption: Minimizes drain on the battery, extending usage time.
- Simplified circuit design: Integrates multiple functions into a single chip.
Additional Details
The S-8230BAA-I6T1U series features specific voltage detection thresholds that are optimized for lithium-ion battery chemistries. The low current consumption is a critical factor in extending the standby time of portable devices. The device's compact size allows for integration into space-constrained battery packs. Proper external components are required to complete the protection circuit. The precise voltage detection helps prevent battery degradation and potential safety hazards associated with overcharging or overdischarging.