EN
  • EN
  • DE

S-8209AAC-I8T1U

Part No S-8209AAC-I8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION SNT-8A / Battery Multi-Function Controller IC Lithium Ion/Polymer SNT-8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package SNT-8A
Base Product Number S-8209
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253794-S-8209AAC-I8T1U
Ultra Librarian 3D Model Ultra Librarian S-8209AAC-I8T1U CAD Model

Description

The S-8209 series, including the S-8209AAC-I8T1U from ABLIC U.S.A. Inc., represents a high-performance voltage detector specifically designed for monitoring voltage levels in electronic circuits. This particular IC is known for its high accuracy and low power consumption, making it ideal for battery-powered applications and systems where precise voltage monitoring is critical. It provides a reliable means of detecting undervoltage conditions, protecting sensitive components from damage due to insufficient power.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Voltage monitoring in automotive systems
  • Overvoltage and undervoltage protection circuits

Features

  • High-accuracy detection voltage
  • Low current consumption
  • Hysteresis in detection voltage
  • Small package size
  • Wide operating voltage range

Benefits

  • Ensures reliable operation of microcontrollers by providing a reset signal during undervoltage conditions.
  • Protects electronic components from damage caused by low voltage.
  • Extends battery life in portable devices due to low power consumption.
  • Prevents false triggering due to noise with built-in hysteresis.
  • Easy integration into various electronic systems due to its compact size.
  • Provides stable and accurate voltage monitoring across a wide range of operating conditions.

Additional Details

The S-8209AAC-I8T1U is typically used to monitor the supply voltage of a system. When the voltage drops below a predetermined threshold, the IC asserts an output signal, which can be used to reset a microcontroller or disable other circuits. The high accuracy of the detection voltage ensures that the system responds correctly to voltage fluctuations. The low current consumption is crucial for battery-powered devices, as it minimizes the drain on the battery. The hysteresis feature prevents oscillations around the detection threshold, ensuring stable operation. This device commonly comes in small surface-mount packages such as SOT-23, allowing for compact designs. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess