EN
  • EN
  • DE

S-80851CLNB-B7CT2U

Part No S-80851CLNB-B7CT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-808xxC
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 5.1V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-80851
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251419-S-80851CLNB-B7CT2U
Ultra Librarian 3D Model Ultra Librarian S-80851CLNB-B7CT2U CAD Model

Description

The S-80851CLNB-B7CT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It's an essential component for ensuring the stable operation of microcontrollers and other sensitive electronic devices, particularly in environments where voltage fluctuations are common.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive applications

Features

  • High-accuracy voltage detection
  • Low current consumption
  • Small SOT-23 package
  • Built-in hysteresis
  • Wide operating temperature range

Benefits

  • Prevents data corruption and system crashes due to undervoltage
  • Extends battery life in portable applications
  • Saves board space
  • Provides a stable and reliable reset signal
  • Ensures reliable operation in harsh environments

Additional Details

The S-80851CLNB-B7CT2U operates by continuously monitoring the input voltage. When the voltage falls below the detection threshold of 5.1V, the output is asserted, typically pulling a reset line low. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and stable reset signal. The low current consumption is particularly crucial in battery-powered applications, where minimizing power drain is a primary concern. The small SOT-23 package allows for easy integration into compact electronic designs. This voltage detector is widely used in various applications, including microcontroller-based systems, power supplies, and battery management circuits. By providing a reliable reset signal, it helps prevent data corruption, system crashes, and other undesirable effects caused by undervoltage conditions. The precise detection threshold and hysteresis characteristics, combined with low current consumption and small package size, make the S-80851CLNB-B7CT2U an excellent choice for voltage monitoring and protection. Its reliable and accurate performance contributes to the overall stability and longevity of electronic devices. The device helps guarantee safe operating parameters for electronic circuits in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess