EN
  • EN
  • DE

3.5-R4

Part No 3.5-R4
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN RING CRIMP 12-14 AWG #8 / Ring Terminal Connector 8 Stud Circular 12-14 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr JST Sales America Inc.
Series -
Package Bulk
Product Status Active
Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.039" (0.99mm)
Width - Outer Edges 0.315" (8.00mm)
Length - Overall 0.707" (17.96mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 12-14 AWG
Insulation Non-Insulated
Features Brazed Seam
Color -
Contact Material -
Contact Finish -
Insulation Diameter -
Material - Insulation -
Base Product Number 3.5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364766-3.5-R4
Ultra Librarian 3D Model Ultra Librarian 3.5-R4 CAD Model

Description

The 1364766-3.5-R4 is a ring connector terminal from JST Sales America Inc.

  • Manufacturer: JST Sales America Inc.
  • Insulation: Non-Insulated
  • Feature: Brazed Seam
  • Mounting Type: Free Hanging (In-Line)
  • Wire Gauge: 12-14 AWG
  • Stud / Tab Size: 8 Stud
  • Thickness: 0.039" (0.99mm)
  • Overall Length: 0.707" (17.96mm)
  • Width - Outer Edges: 0.315" (8.00mm)
  • Termination: Crimp
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841
Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.2209
Panduit Corp
CONN RING CIRC 10-12AWG #1/4 / Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Lowest to $1.1310
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess