EN
  • EN
  • DE

LPF3010T-6R8M

Part No LPF3010T-6R8M
Manufacturer ABCO ELECTRONICS CO.LTD
Catalog Misc Products
Description Shape & Dimensions / Recommended Solder Land Pattern
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABCO ELECTRONICS CO.LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828214-LPF3010T-6R8M
Ultra Librarian 3D Model Ultra Librarian LPF3010T-6R8M CAD Model

Description

The LPF3010T-6R8M is a power inductor manufactured by ABCO ELECTRONICS CO. LTD. It is designed for use in DC-DC converters and power supply circuits. This inductor is characterized by its compact size, low DC resistance, and high current handling capability.

Applications:

  • DC-DC converters (Buck, Boost)
  • Power supply filtering
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Portable electronic devices

Features:

  • Compact size: Designed for space-constrained applications.
  • Low DC resistance: Minimizes power losses and improves efficiency.
  • High current handling: Capable of handling large currents without saturation.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Surface mount design: Simplifies assembly and integration.

Benefits:

  • Increased efficiency: Low DCR results in lower power dissipation and higher efficiency.
  • Reduced EMI: Shielding minimizes radiated noise, improving overall system performance.
  • Space savings: Compact size allows for denser circuit designs.
  • Easy integration: Surface mount package simplifies assembly.
  • Reliable performance: Designed for stable operation under varying load conditions.

Technical Specifications:

The LPF3010T-6R8M has an inductance of 6.8uH (indicated by 6R8M, where 'R' denotes the decimal). The '3010' likely refers to dimensions, approximately 3.0mm x 3.0mm with a height of 1.0mm. Consult the ABCO ELECTRONICS datasheet for precise values on saturation current, DCR, and SRF for the LPF3010T series. Typical operating temperature range is -40°C to +125°C. Termination material is typically tin plating for ease of soldering. The core is likely a ferrite composition selected for performance at intended frequencies. The inductor is RoHS compliant.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,303 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess