EN
  • EN
  • DE

LMC1608T-R33G

Part No LMC1608T-R33G
Manufacturer ABCO ELECTRONICS CO.LTD
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABCO ELECTRONICS CO.LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827920-LMC1608T-R33G
Ultra Librarian 3D Model Ultra Librarian LMC1608T-R33G CAD Model

Description

The LMC1608T-R33G is a multilayer ceramic chip inductor manufactured by ABCO ELECTRONICS CO. LTD. It is designed for high-frequency applications where small size, high Q-factor, and tight tolerance are crucial. This inductor is suitable for use in RF circuits, wireless communication devices, and impedance matching networks.

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits in RF transmitters and receivers.
  • Wireless Communication: Employed in Bluetooth, Wi-Fi, and Zigbee modules for impedance matching and filtering.
  • Mobile Devices: Incorporated in antenna matching networks and RF front-end circuits of mobile phones and tablets.
  • Filter Networks: Used in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Oscillator Circuits: Employed in oscillator circuits for frequency control and stability.

Features

  • Small Size: Compact 1608 package size (1.6 x 0.8 mm) for high-density mounting.
  • High Q-Factor: Provides low insertion loss and high efficiency in RF circuits.
  • Tight Inductance Tolerance: Offers a tight inductance tolerance for precise circuit performance.
  • High Self-Resonant Frequency: Exhibits a high self-resonant frequency (SRF) for operation at high frequencies.
  • Surface Mount Technology: Designed for automated assembly using surface mount technology (SMT).

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: High Q-factor and tight tolerance enhance circuit performance and stability.
  • Reduced Losses: Low insertion loss minimizes power dissipation in RF circuits.
  • Automated Assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Designed for long-term reliability in demanding applications.

Additional Details

The LMC1608T-R33G comes in a small surface-mount 1608 package (1.6mm x 0.8mm). Its inductance value is 0.33nH. Refer to the datasheet for comprehensive specifications including inductance, Q-factor, SRF, DC resistance (DCR), and current rating. The Q-factor represents the inductor's efficiency; higher values indicate lower losses. The SRF denotes the frequency at which the inductor behaves as a resistor. The DCR contributes to power dissipation, and the current rating specifies the maximum safe current. Proper impedance matching is essential for optimal performance in RF circuits. This inductor is used in consumer electronics, telecommunications, and industrial applications. The small size makes it ideal for space-constrained designs while maintaining high performance at radio frequencies. The tight tolerance on the inductance value ensures consistent performance across different units.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess