EN
  • EN
  • DE

SV1000

Part No SV1000
Manufacturer ABB Embedded Power
Catalog OEM Parts ( S )
Description SV1000 - Abb SV1000, Vertical Segregation Kit H1000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998118-SV1000
Categories OEM Parts( S )
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SV1000 CAD Model

Description

The ABB Embedded Power SV1000 is a versatile and efficient series of DC-DC converters designed for a wide range of applications. These converters are engineered to provide reliable power conversion in demanding environments, offering excellent performance and flexibility.

Applications:

  • Telecommunications equipment: Powering network infrastructure, including routers, switches, and base stations.
  • Data centers: Providing stable and efficient power to servers and storage systems.
  • Industrial automation: Supplying power to control systems, PLCs, and other industrial devices.
  • Medical equipment: Used in various medical devices requiring reliable and isolated power.
  • Transportation systems: Powering onboard electronics in trains, buses, and other vehicles.

Features:

  • High Efficiency: Designed for optimal efficiency, minimizing energy waste and reducing operating costs.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in various power environments.
  • Isolated Output: Provides galvanic isolation between input and output, enhancing safety and reducing noise.
  • Overvoltage Protection: Protects the converter and connected devices from voltage spikes and surges.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overtemperature Protection: Shuts down the converter if the temperature exceeds safe limits.
  • Remote On/Off Control: Allows for remote activation and deactivation of the converter.
  • Compact Size: Designed for space-constrained applications, offering a small footprint.

Benefits:

  • Reliable Performance: Ensures consistent and stable power delivery, minimizing downtime and maximizing system uptime.
  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Enhanced Safety: Isolation and protection features enhance safety for both equipment and personnel.
  • Design Flexibility: Wide input voltage range and compact size provide flexibility in various application scenarios.
  • Reduced Maintenance: Robust design and protection features contribute to long-term reliability and reduced maintenance requirements.

Additional Details:

The SV1000 series typically includes models with various output voltages and currents to meet specific application requirements. The converters often feature robust thermal management solutions to ensure reliable operation in high-temperature environments. They comply with relevant industry standards and certifications, ensuring safety and regulatory compliance. Detailed specifications, including input voltage range, output voltage, output current, isolation voltage, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess