EN
  • EN
  • DE

MS116-0.4-ABBG

Part No MS116-0.4-ABBG
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080314-MS116-0.4-ABBG
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS116-0.4-ABBG CAD Model

Description

The MS116-0.4-ABBG is a DC-DC converter module from ABB Embedded Power. This module is designed to provide a regulated output voltage from a DC input voltage. It is used in a variety of applications where stable and reliable power conversion is required.

Applications:

  • Distributed power architectures
  • Industrial automation equipment
  • Telecommunications equipment
  • Data centers
  • Networking devices

Features:

  • High efficiency
  • Wide input voltage range
  • Regulated output voltage
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown

Benefits:

  • Efficient power conversion: High efficiency reduces power dissipation and heat generation.
  • Flexible input voltage: Wide input voltage range allows for operation from various DC sources.
  • Stable output voltage: Regulated output voltage ensures stable operation of downstream circuits.
  • Protection features: OVP, OCP, and SCP protect the module and connected devices from damage.
  • Reliable operation: Thermal shutdown prevents overheating and ensures reliable operation.

The MS116-0.4-ABBG is designed for easy integration into electronic systems. It features a compact size and can be mounted directly on a PCB. The module is designed to meet industry safety standards and is suitable for use in demanding industrial environments. It is built with high-quality components to ensure long-term reliability and performance. The module's comprehensive protection features contribute to the overall reliability and safety of the system.

Technical Specifications:

  • Input Voltage Range: (Varies Depending on Specific Part Number)
  • Output Voltage: 0.4V
  • Output Current: (Varies Depending on Specific Part Number)
  • Efficiency: High
  • Protection: OVP, OCP, SCP, Thermal Shutdown

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess