Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079978-MP4-40B10
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP4-40B10 CAD Model

Description

The MP4-40B10 is a DC-DC converter manufactured by ABB Embedded Power. It is a part of the MP series, which is known for its compact size and high efficiency. This converter is designed to provide a stable and regulated DC output voltage from a wide range of DC input voltages. It is typically used in distributed power architectures and various industrial applications.

Applications:

  • Telecommunications Equipment: Powering various components in telecom infrastructure.
  • Data Communications Equipment: Providing regulated power for data networking devices.
  • Industrial Automation: Supplying power to sensors, controllers, and other automation devices.
  • Medical Equipment: Powering sensitive medical instruments where stable power is crucial.
  • Transportation Systems: Used in railway and automotive applications for power conversion.

Features:

  • Wide Input Voltage Range: Accommodates a variety of DC input voltages.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.
  • Over-Voltage Protection: Protects against damage from excessive input voltage.
  • Over-Current Protection: Prevents damage from excessive output current.
  • Short-Circuit Protection: Safeguards the converter and connected devices from short circuits.
  • Remote On/Off Control: Enables remote control of the converter's operation.

Benefits:

  • Improved System Reliability: Stable and regulated power output ensures reliable operation of connected devices.
  • Reduced Power Consumption: High efficiency minimizes power loss, reducing energy costs.
  • Simplified System Design: Wide input voltage range and compact size simplify integration into various applications.
  • Enhanced System Protection: Built-in protection features safeguard against damage from over-voltage, over-current, and short circuits.
  • Increased Flexibility: Remote on/off control allows for flexible system operation and control.

Additional Details:

The MP4-40B10 typically comes in a standard package and may include features such as input/output isolation and remote sense. The operating temperature range is usually specified to accommodate a wide range of industrial environments. Consult the datasheet for precise specifications, including input voltage range, output voltage, output current, efficiency, and protection features.

You May Also Be Interested in

Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Monolithic Power Systems Inc.
11-Bit, Digital, Angular Sensor
Need more? Email Us
ECAD model for MP9960GQ-Z
Samtec Inc.
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-07-L-D-156
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Multicomp
Res, 4K42, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U4421BTL
Multicomp
Varistor, Multilayer, 11Vac, 0603 Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M140AGT
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
New Japan Radio
Need more? Email Us
ECAD model for NJU6627FG1-03
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention