EN
  • EN
  • DE

MA6-1077

Part No MA6-1077
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Description L/p Insert W/text
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074686-MA6-1077
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA6-1077 CAD Model

Description

The ABB Embedded Power MA6-1077 is a DC-DC converter module designed for various industrial and telecommunications applications. This module provides a regulated output voltage from a wide input voltage range, ensuring stable and reliable power delivery to critical systems. Its robust design and high efficiency make it suitable for demanding environments where consistent performance is essential.

Applications:

  • Telecommunications Equipment: Powers various components in telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Used in industrial control systems, PLCs, and robotic equipment to provide regulated power.
  • Transportation Systems: Integrated into railway signaling systems, onboard electronics, and other transportation applications.
  • Medical Devices: Provides reliable power for medical equipment, ensuring accurate and safe operation.
  • Renewable Energy Systems: Used in solar inverters and wind turbine controllers to manage power conversion and distribution.

Features:

  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • High Efficiency: Converts power with minimal losses, reducing heat generation and improving overall system efficiency.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Over-Voltage Protection (OVP): Protects the output circuitry from voltage spikes, preventing damage to sensitive components.
  • Over-Current Protection (OCP): Limits the output current to a safe level, preventing damage from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the module if the internal temperature exceeds a safe limit, preventing thermal damage.

Benefits:

  • Reliable Power Delivery: Ensures stable and consistent power to critical systems, minimizing downtime.
  • Improved System Efficiency: Reduces energy consumption and heat generation, lowering operating costs.
  • Enhanced System Protection: Protects connected devices from voltage spikes, over-current, and over-temperature conditions.
  • Flexible System Design: Wide input voltage range and compact size facilitate easy integration into various applications.
  • Long Service Life: Robust design and high-quality components ensure a long and reliable service life.

The ABB Embedded Power MA6-1077 DC-DC converter module utilizes advanced power conversion technology to achieve high efficiency and reliable performance. It incorporates various protection features to safeguard both the module and the connected devices. The wide input voltage range allows for flexible system design, making it suitable for a wide range of applications. The module is designed to meet stringent industry standards for safety and reliability. The compact size and easy-to-use interface simplify integration into existing systems. The MA6-1077 provides a robust and dependable power solution for demanding industrial and telecommunications applications. It offers a combination of high efficiency, reliable performance, and comprehensive protection features, making it an ideal choice for critical power applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess