EN
  • EN
  • DE

GA75-10-11-84

Part No GA75-10-11-84
Manufacturer ABB Embedded Power
Catalog OEM Parts (F - I)
Description GA75-10-11-84 - Abb GA75-10-11-84, GA75, 1P DC Cntr, 110/50, 120/60
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042293-GA75-10-11-84
Categories OEM Parts(F-I)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GA75-10-11-84 CAD Model

Description

The GA75-10-11-84 is a DC-DC converter module manufactured by ABB Embedded Power. It is designed to provide a regulated DC output voltage from a DC input voltage. This module is typically used in applications requiring stable and reliable power conversion, such as telecommunications, industrial automation, and data centers.

Applications

  • Telecommunications Equipment: Powering network switches, routers, and base stations.
  • Industrial Automation: Supplying power to sensors, controllers, and actuators in industrial control systems.
  • Data Centers: Providing regulated power to servers, storage devices, and networking equipment.
  • Medical Equipment: Powering medical devices and instruments requiring reliable power.
  • Transportation Systems: Supplying power to onboard electronics in trains, buses, and other transportation vehicles.

Features

  • Wide Input Voltage Range: Operates from a wide range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and accurate DC output voltage.
  • High Efficiency: Minimizes power loss during voltage conversion, improving overall system efficiency.
  • Isolation: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • Overvoltage Protection (OVP): Protects downstream components from overvoltage conditions.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive loads.
  • Overtemperature Protection (OTP): Shuts down the module if the temperature exceeds a safe limit.

Benefits

  • Reliable Power: Provides a stable and accurate DC output voltage, ensuring reliable operation of downstream equipment.
  • Efficient Operation: High efficiency minimizes power loss and reduces energy consumption.
  • Enhanced Safety: Isolation protects against electrical hazards and reduces noise.
  • Robust Protection: Protection features prevent damage from voltage and current surges.
  • Easy Integration: Module design simplifies integration into existing systems.

Additional Details

The GA75-10-11-84 DC-DC converter module typically features screw terminals or connectors for easy wiring. Key specifications include input voltage range, output voltage, output current, efficiency, isolation voltage, and operating temperature range. Consult the datasheet for detailed electrical characteristics and performance parameters.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess