EN
  • EN
  • DE

EHHD010A0B41-HZ

Part No EHHD010A0B41-HZ
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 120W / Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series Hammerhead™ EHHD010A0B (120W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 10A
Power (Watts) 120 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/8 Brick
Dimension 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)
Control Features Enable, Active Low
Base Product Number EHHD010
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 555-1356,EHHD010A0B41HZ,150029831
Standard Package 36
Win Source Part Number 1197154-EHHD010A0B41-HZ
Ultra Librarian 3D Model Ultra Librarian EHHD010A0B41-HZ CAD Model

Description

The EHHD010A0B41-HZ is a Hammerhead™ EHHD010A0B (120W) series isolated module DC-DC converter manufactured by ABB Power Electronics Inc.

  • Features: Remote on/off, OCP, OTP, OVP, and UVLO
  • Package: Bulk
  • Application: ITE (Commercial)
  • Standard Package: 36 units
  • Power: 120W
  • Control Features: Enable and active low
  • Voltage Isolation: 2.25kV
  • Outputs: One
  • Maximum Output Current: 10A
  • Input Voltage: 18V to 75V
  • Output Voltage: 12V
  • Efficiency: 93%
  • Mounting Type: Through-hole
  • Package/Case: 8-DIP Module, 1/8 Brick
  • Temperature Range: -40°C to 85°C
  • Alternative Part Number: EHHD010A0B41HZ
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3700 $62.3700
3+ $51.1754 $153.5262
4+ $49.5762 $198.3048
5+ $47.9770 $239.8850
7+ $46.3778 $324.6446
9+ $41.5800 $374.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess