EN
  • EN
  • DE
  • IT

CP3-10B-10

Part No CP3-10B-10
Manufacturer ABB Embedded Power
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175576-CP3-10B-10
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP3-10B-10 CAD Model

Description

The CP3-10B-10 is a DC-DC converter manufactured by ABB Embedded Power. It is designed to convert a DC voltage from one level to another, providing a regulated output voltage. This converter is often used in distributed power systems, telecommunications equipment, and industrial applications.

Applications

  • Telecommunications equipment: Used to provide regulated power to various components in telecom systems.
  • Industrial automation: Employed in control systems, sensors, and data acquisition equipment.
  • Distributed power systems: Integrated into power distribution networks for voltage regulation.
  • Battery-powered devices: Used to step up or step down voltage from batteries.
  • Transportation systems: Found in railway, automotive, and aerospace applications.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in various applications.
  • High Efficiency: Offers high efficiency to minimize power loss and reduce heat generation.
  • Isolation: Provides isolation between the input and output circuits, enhancing safety and reliability.
  • Protection Features: Includes over-voltage, over-current, and short-circuit protection.

Benefits

  • Regulated Output: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Efficient Operation: High efficiency reduces power consumption and minimizes heat generation.
  • Reliable Performance: ABB Embedded Power is a reputable manufacturer known for producing high-quality and reliable power supplies.
  • Protection Features: Built-in protection features prevent damage to the converter and the connected equipment.
  • Versatile Applications: Suitable for a wide range of applications requiring DC-DC conversion.

Additional Details

The CP3-10B-10 DC-DC converter may require external components such as input and output capacitors for optimal performance. Proper heat sinking may be necessary depending on the operating conditions. Refer to the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage, output current, efficiency curves, and protection thresholds.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
UTC
Lowest to $0.3269
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess