EN
  • EN
  • DE

RM1101-B01

Part No RM1101-B01
Manufacturer A&D Engineering
Catalog Equipment - Specialty
Description 4-CHANNEL PORTABLE DATA RECORDER / Data Acquisition Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Specialty Equipment
Mfr A&D Engineering
Series Omniace
Package Box
Product Status Active
Tool Type Data Acquisition Device
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9030.84.0000
Win Source Part Number 1144319-RM1101-B01
Ultra Librarian 3D Model Ultra Librarian RM1101-B01 CAD Model

Description

The Omniace Data Acquisition Device is a versatile tool designed for test and measurement applications.

  • Package: Box
  • Application: Test and Measurement
  • Suitable for: Specialty Equipment
  • Manufacturer: A&D Engineering
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Win Source Part Number: 1144319-RM1101-B01

You May Also Be Interested in

Fluke Electronics
INDUSTRIAL SCOPEMETER 40MHZ
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120/140VAC 10A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240VAC 5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120VAC 12A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 280VAC 3.5A
Need more? Email Us
3M
ORGANIC VAPRMONIT W/BACKUP 1=1PC
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 10A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 10A
Need more? Email Us
Triplett Test Equipment and Tools
SONICHEK PRO SOUND LEVEL METER
Lowest to $3.0734

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess