EN
  • EN
  • DE

SPD08-020-RB-TR

Part No SPD08-020-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 10
Number of Positions 20
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names 00051115 59913 2,3M10682CT,XF003832871,7000100884,XA003832871,3M10682DKR,3M10682TR,SPD08020RBTR,51115 59913 2
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1294257-SPD08-020-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-020-RB-TR CAD Model

Description

The 3M 1294257-SPD08-020-RB-TR is a card edge connector that belongs to the SPD08 series.

  • Series: SPD08
  • Positions: 20
  • Pitch: 0.031 inches
  • Color: Black
  • Feature: Board guide
  • Contact Type: Cantilever
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 30.0μin
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP), glass-filled
  • Gender: Female
  • Mounting: Surface mountable
  • UL Rating: UL E42769

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Hirose Electric Co Ltd
Position Connector
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess