EN
  • EN
  • DE

SG-Y BAG

Part No SG-Y BAG
Manufacturer 3M
Catalog Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr 3M
Series Secure Grip
Package Bulk
Terminal Type Twist On Wire Cap, Wing
Number of Wire Entries Varies by Wire Size
Termination Twist On
Wire Gauge 10-18 AWG
Insulation Fully Insulated
Features Copper Wire Only
Color Yellow
Base Product Number SG-Y
Other Names 3M163031,80000214629,76308926045,7100180526
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1285136-SG-Y BAG
Ultra Librarian 3D Model Ultra Librarian SG-Y BAG CAD Model

Description

The 3M SG-Y BAG is a Secure Grip series yellow wire splice connector. 3M

  • Series: Secure Grip
  • Color: Yellow
  • Suitable For: Copper Wire Only
  • Termination: Twist-On
  • Insulation: Fully Insulated
  • Standard Package: 500
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8546.90.0000
  • Other Names: 3M163031, 80000214629, 76308926045, 7100180526
  • Base Product Number: SG-Y

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess