Products specifications Report Issue?

Category Tools - Personal Protective Equipment (PPE)
Mfr 3M
Package Dispenser
Product Status Active
Type Earplugs
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 651564-P2001
Ultra Librarian 3D Model Ultra Librarian P2001 CAD Model

Description

The 3M 651564-P2001 is a dispenser package of earplugs from 3M.

  • Series: None
  • Quantity: 400 pcs
  • Status: Active
  • Category: Tools - Personal Protective Equipment (PPE)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

3M
3M XTRACTNET DISC 310W 150+ 8 IN / Disc Aluminum Oxide 150 X 8.00" (203.20mm) Dia
Need more? Email Us
ECAD model for 7100252820
Apex Tool Group
TWEEZER END CUTTER FINE 4.25" / Tweezers Magnetic Cutter End Cutter 4.25" (108.0mm)
Need more? Email Us
ECAD model for 15AGS
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
ECAD model for 1385653-1
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
ECAD model for 112108-0001
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us
ECAD model for 566388-1
Astro Tool Corp
TOOL REM TWZR M81969/8-12 B
Need more? Email Us
ECAD model for ATML 0812B
Astro Tool Corp
TOOL REMOVAL TIP M81969/30B-22
Need more? Email Us
ECAD model for ATML 3022B
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
ECAD model for 40012
TE Connectivity
HDM W/FA SMPR200F275F G CUT
Need more? Email Us
ECAD model for 1855444-3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4718 $67.7744
19+ $6.9518 $132.0842
29+ $6.7344 $195.2976
40+ $6.5172 $260.6880
52+ $6.2999 $327.5948
69+ $5.6478 $389.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,739 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention