EN
  • EN
  • DE
Part No EC-1
Manufacturer 3M
Catalog Cold Shrink Tape, Tubing
Description COLD SHRINK END CAP BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cold Shrink Tape, Tubing
Mfr 3M
Series EC
Package Bulk
Product Status Active
Type End Cap
Diameter 0.46" ~ 0.82" (11.6mm ~ 20.9mm)
Material Polymer
Color Black
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 4016.99.1500
Win Source Part Number 917753-EC-1
Ultra Librarian 3D Model Ultra Librarian EC-1 CAD Model

Description

The EC Cold Shrink Tape is a high-quality product designed for managing cables and wires.

  • Manufacturer: 3M
  • Product: EC Cold Shrink Tape
  • Type: End Cap
  • Product Type: Cold Shrink Tubing
  • Material: Black Polymer
  • Package: Bulk
  • Standard Package: 10 pieces
  • Diameter: 0.46" to 0.82"
  • Status: Active

You May Also Be Interested in

3M
COLD SHRINK TUBING 5.00\
Need more? Email Us
3M
5.75"X6.25" PULL N SHRINK TUBING
Need more? Email Us
3M
COLD SHRINK END CAP BLACK
Lowest to $15.2848
3M
COLD SHRINK TUBING 0.55-1.18X9" / Black Cold Shrink Tubing 0.55" ~ 1.18" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00")
Lowest to $54.4443

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2848 $61.1392
10+ $12.5415 $125.4150
15+ $12.1496 $182.2440
20+ $11.7576 $235.1520
26+ $11.3657 $295.5082
35+ $10.1899 $356.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess