EN
  • EN
  • DE

35805-6000-BPMGF

Part No 35805-6000-BPMGF
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 5POS IDC 20AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 5
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Type Panel Mount
Fastening Type Latch Lock
Cable Termination IDC
Wire Type Discrete
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626445-35805-6000-BPMGF
Ultra Librarian 3D Model Ultra Librarian 35805-6000-BPMGF CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 5POS IDC 24AWG TIN
Need more? Email Us
3M
CONN PLUG 10P IDC 26-28AWG GOLD
Need more? Email Us
CW Industries
CONN RCPT 10POS IDC TIN
Need more? Email Us
TE Connectivity
CONN PLUG 4POS CRIMP TIN
Lowest to $207.1429
Omron
CONN RCPT 14POS IDC 28AWG GOLD
Need more? Email Us
3M
CONN PLUG 5POS IDC 20AWG GOLD
Lowest to $12.8164
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER 42-46AWG
Lowest to $0.6222
Amphenol Sine Systems Corp
CONN PLUG 4POS CRIMP 16-18AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 28POS IDC 26AWG TIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8164 $51.2656
10+ $10.5160 $105.1600
15+ $10.1874 $152.8110
21+ $9.8588 $207.0348
27+ $9.5301 $257.3127
36+ $8.5443 $307.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess