EN
  • EN
  • DE

35505-6180-A00GF

Part No 35505-6180-A00GF
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 5POS IDC 18AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Type Female Socket
Number of Positions 5
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Cable Termination IDC
Wire Type Discrete
Wire Gauge 18 AWG
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626441-35505-6180-A00GF
Ultra Librarian 3D Model Ultra Librarian 35505-6180-A00GF CAD Model

Description

N

You May Also Be Interested in

3M
CONN PLUG 10P IDC 26-28AWG GOLD
Need more? Email Us
3M
CONN RCPT 14P IDC 26-28AWG GOLD
Need more? Email Us
Omron
CONN RCPT 16POS IDC 24AWG GOLD
Need more? Email Us
Harwin Inc.
CONN RECEPT 2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 12POS SOLDER GOLD
Lowest to $8.0454
Amphenol Sine Systems Corp
CONN PLUG 4POS CRIMP 12-14AWG
Need more? Email Us
Omron
CONN RCPT 14POS IDC 28AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 28POS IDC 26AWG TIN
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG 4POS CRIMP 16-22AWG
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess