EN
  • EN
  • DE

264-4493-00-0602J

Part No 264-4493-00-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET ZIF 64POS GLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DIP, ZIF (ZIP), 0.9" (22.86mm) Row Spacing
Number of Positions or Pins (Grid) 64 (2 x 32)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Material - Mating Beryllium Copper
Mounting Type Connector
Features Closed Frame
Termination Press-Fit
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 30.0µin (0.76µm)
Contact Material - Post Beryllium Copper
Housing Material Polysulfone (PSU), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629554-264-4493-00-0602J
Ultra Librarian 3D Model Ultra Librarian 264-4493-00-0602J CAD Model

Description

N

You May Also Be Interested in

3M
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
3M
CONN SOCKET QFN 60POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 24POS GOLD
Need more? Email Us
TE Connectivity
2405569-1 TE Connectivity IC & Component Sockets LGA4710 BACKPLATE ASSY,SHORT STUD datasheet, inventory, & pricing.
Lowest to $69.8508
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
382
Adafruit Industries LLC
CONN IC DIP SOCKET 28POS
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 28POS GLD
Need more? Email Us
3M
CONN SOCKET SOIC 28POS GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess