Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/2 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.750" (19.05mm)
Length - Overall 1.500" (38.10mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 12-16 AWG
Insulation Insulated
Features Butted Seam, Heavy Duty
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635020-123-500-NB
Ultra Librarian 3D Model Ultra Librarian 123-500-NB CAD Model

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 14AWG #8 CRIMP
Need more? Email Us
ECAD model for 50840
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-C
Panduit Corp
CONN RING FLAT 1-2AWG #3/8 CRIMP
Need more? Email Us
ECAD model for S2-38R-T
TE Connectivity
CONN RING CIRC 2/0AWG #5/8 CRIMP
Need more? Email Us
ECAD model for 322224
3M
CONN RING CIR 8AWG #3/8 1=1PC
Need more? Email Us
ECAD model for 94755
Phoenix Contact
CONN RING CIRC 8AWG M12 CRIMP
Need more? Email Us
ECAD model for 3240093
Panduit Corp
CONN RING FLAT 6AWG #5/16 CRIMP
Need more? Email Us
ECAD model for S6-56R-T
3M
CONN RING CIR 14-16AWG 1/4 1=1PC
Need more? Email Us
ECAD model for RV14-14Q
Panduit Corp
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for PN18-6RN-C

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention