Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.610" (15.49mm)
Length - Overall 1.290" (32.77mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 12-16 AWG
Insulation Insulated
Features Butted Seam, Heavy Duty
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635091-123-38-NB
Ultra Librarian 3D Model Ultra Librarian 123-38-NB CAD Model

You May Also Be Interested in

Phoenix Contact
CONN RING CIRC 10-14AWG M10
Need more? Email Us
ECAD model for 3240087
TE Connectivity
CONN RING CIRC 4AWG #1/4 CRIMP
Lowest to $6.6833
ECAD model for 54748-1
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
Panduit Corp
CONN RING CIRC 14-18AWG #1/4
Need more? Email Us
ECAD model for P14-14R-C
Panduit Corp
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for PV18-6RX-MY
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0
3M
CONN RING CIRC 10-12AWG #5/16
Need more? Email Us
ECAD model for 13-56-NB
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention