EN
  • EN
  • DE

10120-3000PE

Part No 10120-3000PE
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN PLUG 20POS STR SLDR CUP  /  20 Position Plug Connector Free Hanging (In-Line) Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Shaped Connectors - Centronics
Mfr 3M
Series 101, Mini D Ribbon (MDR)
Package Tray
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 20
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Features Shielded
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Base Product Number 10120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names JE-1504-2998-1,JE150332821,7100206784,5 48623 74494,54745239793,JE150481578,JE150429981,101203000PE,10120-3000 PE,3M1768,4547452397938,JE-1503-3282-1,5 45 48623 74494 5,7000007688
Standard Package 100
Win Source Part Number 987847-10120-3000PE
Ultra Librarian 3D Model Ultra Librarian 10120-3000PE CAD Model

Description

The 3M 10120-3000PE is a 20-pin Mini-Clamp connector, commonly used for wire-to-board connections in electronic devices. This connector is part of 3M's extensive line of reliable and high-performance interconnect solutions. It's designed for easy assembly and secure connections, making it suitable for a variety of applications.

Applications:

  • Industrial Control Systems: Used for connecting sensors, actuators, and other components to control boards.
  • Medical Equipment: Employed in medical devices for reliable and secure connections.
  • Telecommunications Equipment: Integrated into telecom systems for signal transmission and data connections.
  • Consumer Electronics: Found in electronic devices such as printers, scanners, and audio equipment.
  • Automotive Electronics: Utilized in automotive systems for connecting various electronic modules.

Features:

  • 20-Pin Connector: Provides 20 individual connection points for multiple signals.
  • Mini-Clamp Design: Offers a compact and space-saving design.
  • Wire-to-Board Connection: Facilitates direct connection between wires and printed circuit boards.
  • Durable Construction: Designed for long-term reliability and performance.
  • Easy Assembly: Simple and quick assembly process.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Compact Design: Saves space on the circuit board.
  • Efficient Assembly: Reduces manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Long Lifespan: Provides long-term reliability and durability.

The 3M 10120-3000PE connector is a versatile and reliable interconnect solution for various electronic applications. Its compact design and easy assembly make it a popular choice for manufacturers. The 20-pin configuration allows for multiple signal connections, and the wire-to-board design simplifies the connection process. This connector is commonly used in applications where space is limited and a secure connection is critical. Its robust construction ensures long-term performance and reliability in demanding environments. The design is also focused on ease of use, which helps to reduce assembly time and improve manufacturing efficiency. The 3M Mini-Clamp series is known for its high-quality materials and precision engineering, making it a trusted choice for electronic designers and manufacturers.

You May Also Be Interested in

TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
Kycon, Inc.
CONN D-SUB PLUG/RCPT 9/15POS R/A / 9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess