EN
  • EN
  • DE

ZHX1403MA115THTR

Part No ZHX1403MA115THTR
Manufacturer Zilog
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 7SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Zilog
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V to 3.6 V
Idle Current, Typ @ 25°C 0.1μA
Link Range, Low Power 1m
Orientation Side View
Temperature Range - Operating -30°C to 85°C
Size 7.3mm x 2.8mm x 1.9mm
Standards IrPHY 1.4
Shutdown Yes
Win Source Part Number 057952-ZHX1403MA115THTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian ZHX1403MA115THTR CAD Model

Description

The Zilog 057952-ZHX1403MA115THTR is a medium-popularity electronic component that is well-balanced in terms of supply and demand.

  • Manufacturer: Zilog
  • Reliability: Reliable component
  • Versatility: Can be used in a variety of applications
  • Data Rate: 115.2kbs (SIR)
  • Size: 7.3mm x 2.8mm x 1.9mm
  • Choice: Good choice for those looking for a reliable and efficient electronic component

You May Also Be Interested in

Vishay
TXRX IRDA 115.2KBIT 4MM 8-SMD / IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 8-Pin Ultra Small Profile T/R
Lowest to $3.6896
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 7SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
TXRX IRDA
Lowest to $2.1896
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6309 $58.0944
39+ $2.9791 $116.1849
61+ $2.8860 $176.0460
83+ $2.7929 $231.8107
107+ $2.6999 $288.8893
144+ $2.4206 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess