EN
  • EN
  • DE

Z8623012SSC00TR

Part No Z8623012SSC00TR
Manufacturer Zilog
Catalog Interface - Encoders, Decoders, Converters
Description IC SMART VCHIP 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Set-Top Boxes, TV
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 140856-Z8623012SSC00TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian Z8623012SSC00TR CAD Model

Description

The Zilog Z8623012SSC00TR is an active integrated circuit that is designed for use in electronic products.

  • Component Type: surface mount
  • Package: 18-SOIC case
  • Operating Voltage: digital supply voltage of 4.75V to 5.25V
  • Application: video decoder applications such as set-top boxes and TVs
  • Supplied in: reels
  • Quantity per package: 2k pcs
  • Supply and demand status: limited

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess