The Z8612912SSG00TR is a microcontroller from Zilog's popular Z8 series, designed for use in embedded systems requiring a compact and efficient processing solution. This particular model is often utilized where space is limited and low power consumption is crucial.
Applications
- Portable electronic devices
- Remote controls
- Security systems
- Industrial control applications
- Consumer electronics
Features
- 8-bit Z8 CPU core
- On-chip ROM/EPROM/EEPROM memory
- Integrated RAM
- Configurable I/O ports
- Timers and counters
- Serial communication interfaces (UART, SPI)
- Interrupt handling capabilities
Benefits
- Small footprint for space-constrained applications.
- Low power operation extends battery life.
- Versatile I/O for easy interfacing with peripherals.
- Integrated features reduce external component count.
- Robust design for reliable operation in various environments.
Additional Details
The Z8612912SSG00TR is designed to operate from a single power supply and incorporates a watchdog timer to ensure reliable operation. Power-saving modes are also typically included to further reduce power consumption. Its interrupt handling enables fast response to external signals.
Detailed specifications can vary depending on the exact revision, but generally include a clock speed in the range of 8-12 MHz, several kilobytes of memory, and configurable I/O options to meet different application needs. Refer to the Zilog datasheet for specific technical data.