The Z86121912SSC is a microcontroller from Zilog's Z8 series. This microcontroller is designed for a wide range of embedded applications, providing a cost-effective solution for control and monitoring systems.
Applications
- Industrial control systems
- Home automation
- Consumer electronics
- Motor control
- Security systems
Features
- 8-bit CPU core
- On-chip ROM/EPROM/EEPROM memory
- On-chip RAM memory
- Multiple programmable I/O ports
- Timers and counters
- Serial communication interfaces (UART, SPI)
- Interrupt handling capability
Benefits
- Low power consumption: Suitable for battery-powered applications.
- High integration: Reduces the need for external components, saving board space and cost.
- Flexible I/O: Allows for easy interfacing with a variety of sensors and actuators.
- Robust performance: Provides reliable operation in harsh environments.
- Easy to program: Supported by a comprehensive set of development tools.
Additional Details
The Z86121912SSC typically operates from a single power supply. It includes features such as a watchdog timer for ensuring reliable operation and power-saving modes to extend battery life. It's often used in applications requiring precise timing and control, and its interrupt handling capabilities allow it to respond quickly to external events.
Specific technical specifications can vary based on the exact revision or packaging; however, general details include clock speeds in the range of 8-12 MHz, several kilobytes of on-chip memory, and a variety of I/O configurations to adapt to different application requirements. Detailed information can be found in the Zilog datasheet for the specific part number.