EN
  • EN
  • DE

Z84C2010FEC

Part No Z84C2010FEC
Manufacturer Zilog
Catalog Interface - Specialized
Description IC 10MHZ Z80 CMOS PIO 44-QFP / MCU 8-bit Z80 CISC ROMLess 5V 44-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Tray
Part Status Obsolete(EOL)
Applications I/O Controller
Manufacturer Package 44-QFP
Mounting SMD
Win Source Part Number 800249-Z84C2010FEC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 96
Family Name Z84C2010
Introduction Date August 26, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z84C2010FEC CAD Model

Description

The Z84C2010FEC is a Z80 PIO (Parallel Input/Output) device. It is a versatile peripheral component designed to provide parallel input and output capabilities to Z80 microprocessor-based systems.

Applications:

  • Industrial control systems
  • Peripheral interfacing
  • Data acquisition systems
  • Instrumentation
  • Robotics

Features:

  • Two 8-bit parallel ports (Port A and Port B)
  • Programmable data direction for each port
  • Interrupt handling capabilities
  • Handshake control signals
  • TTL compatible inputs and outputs
  • Single +5V power supply

Benefits:

  • Flexible parallel I/O interface for Z80 systems
  • Simplified peripheral interfacing
  • Reduced component count
  • Improved system performance through interrupt handling

Additional Details:

The Z84C2010FEC PIO provides two 8-bit parallel ports, designated as Port A and Port B. Each port can be independently programmed for input or output operation. The data direction for each port is controlled by software, allowing for flexible configuration to meet the specific requirements of the application. The PIO supports interrupt handling, enabling the microprocessor to respond quickly to external events. Handshake control signals are provided to facilitate data transfer between the PIO and peripheral devices. The device operates from a single +5V power supply and is TTL compatible, making it easy to interface with other digital components. It is commonly used in a wide range of embedded systems and industrial control applications where parallel I/O is required. This specific model comes in a ceramic package.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess