EN
  • EN
  • DE

Z84C0010PSC

Part No Z84C0010PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031402-Z84C0010PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0010PSC CAD Model

Description

The Z84C0010PSC is a Z80 CPU (Central Processing Unit) manufactured by Zilog. The Z80 is an 8-bit microprocessor that gained widespread popularity due to its simple architecture, powerful instruction set, and ease of use. This specific part, the Z84C0010PSC, is a CMOS version of the original NMOS Z80, offering lower power consumption and improved performance. The 10 in the part number indicates a 10 MHz clock speed.

Applications:

  • Embedded Systems: Control systems for industrial equipment, appliances, and consumer electronics.
  • Gaming Consoles: Historically used in early gaming consoles and arcade machines.
  • Industrial Control: Applications requiring reliable and deterministic control.
  • Data Acquisition: Systems for collecting and processing sensor data.
  • Legacy Systems: Maintaining and supporting older equipment that relies on the Z80 processor.

Features:

  • Data Bus Width: 8-bit
  • Address Bus Width: 16-bit
  • Clock Speed: 10 MHz
  • Instruction Set: Standard Z80 instruction set.
  • Power Consumption: Low power CMOS design.
  • Interrupt Handling: Vectored and non-vectored interrupt modes.
  • Package: DIP (Dual In-Line Package)

Benefits:

  • Low Power Consumption: CMOS technology minimizes power usage.
  • Wide Software Support: Extensive library of Z80-compatible software and development tools.
  • Ease of Use: Simple architecture facilitates programming and integration.
  • Reliability: Proven track record of dependability in various applications.
  • Cost-Effective: Remains a cost-effective solution for many embedded applications.

Additional Details:

The Z84C0010PSC features an enhanced instruction set compared to some other 8-bit microprocessors. The CMOS technology reduces power consumption, making it suitable for battery-powered applications. The PSC suffix likely indicates a specific package type or production code. It is commonly interfaced with memory chips, peripheral controllers, and I/O devices to create complete embedded systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess