EN
  • EN
  • DE

Z84C0008VEG

Part No Z84C0008VEG
Manufacturer Zilog
Catalog Embedded - Microprocessors
Description The extensive instruction set contains 158 instructions, instructions,including the 8080A instruction set as a subest | IC MPU Z80 8MHZ 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Core Processor Z80
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 8MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC
Family Part Number Z84C00
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1282739-Z84C0008VEG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C0008VEG CAD Model

Description

The Zilog Z84C0008VEG is a member of the Z80 microprocessor family, a widely used 8-bit microprocessor known for its versatility and ease of use. The Z84C0008VEG operates at a clock frequency of 8 MHz, making it suitable for a variety of control and processing applications.

Applications:

  • Embedded Control Systems
  • Industrial Automation
  • Consumer Electronics
  • Gaming Consoles
  • Printers
  • Medical Devices

Features:

  • Clock Speed: 8 MHz
  • Data Bus: 8-bit
  • Address Bus: 16-bit
  • Memory Addressing: 64 KB
  • Interrupt Handling: Vectored Interrupts
  • On-Chip Refresh: Supports dynamic RAM refresh
  • Operating Voltage: 5V
  • Operating Temperature Range: 0°C to +70°C
  • Package: DIP (Dual In-Line Package)

Benefits:

  • Versatile: Suitable for a wide range of applications.
  • Easy to Use: Well-documented instruction set and support tools.
  • Mature Technology: Extensive legacy software and hardware support.
  • Cost-Effective: Provides a low-cost solution for embedded control.
  • Reliable: Proven track record of reliability and performance.

Additional Details:

The Z84C0008VEG features a simple yet powerful instruction set, making it relatively easy to program. It offers a 16-bit address bus, allowing it to access up to 64 KB of memory. The device supports vectored interrupts, enabling efficient handling of interrupt requests from peripheral devices. The on-chip refresh circuitry simplifies the design of systems using dynamic RAM. The Z84C0008VEG is often used in embedded systems requiring a reliable and cost-effective processor. Due to its legacy status, there is a wealth of information and support available for the Z80 family of microprocessors. The 8 MHz clock speed provides a balance between performance and power consumption. Its robust architecture and extensive support make it a popular choice for various industrial and consumer applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess