EN
  • EN
  • DE

Z8400APS

Part No Z8400APS
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Description Z80 CPU Central Process Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190723-Z8400APS
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8400APS CAD Model

Description

The Z8400APS is a Z80 CPU manufactured by Zilog. It's a classic 8-bit microprocessor renowned for its versatility, ease of use, and widespread adoption in various embedded systems and personal computers during the late 1970s and 1980s. Even though newer processors offer more advanced features, the Z80 remains relevant in certain niche applications due to its simple architecture and readily available development tools.

Applications

  • Embedded Systems: Used in industrial controllers, automation equipment, and other embedded systems requiring a simple and reliable processor.
  • Arcade Games: Popular in classic arcade games for controlling game logic, graphics, and sound.
  • Early Personal Computers: Found in early personal computers like the Sinclair ZX80, ZX81, and TRS-80.
  • Educational Platforms: Used in educational platforms for teaching computer architecture and programming.
  • Instrumentation: Employed in various instrumentation and measurement devices for data acquisition and control.

Features

  • 8-Bit Architecture: Features an 8-bit data bus and a 16-bit address bus.
  • Simple Instruction Set: Offers a relatively simple and easy-to-learn instruction set.
  • Interrupt Handling: Supports maskable and non-maskable interrupts for handling external events.
  • Memory Addressing: Can address up to 64KB of memory.
  • Peripheral Support: Can be easily interfaced with various peripheral devices.
  • Single Power Supply: Operates from a single 5V power supply.

Benefits

  • Ease of Use: Simple architecture and instruction set make it easy to learn and use.
  • Wide Availability of Resources: Abundant documentation, development tools, and community support are available.
  • Cost-Effective: Relatively inexpensive compared to more modern processors.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered applications.
  • Reliable Operation: Proven track record of reliable operation in various applications.

Additional Details

The Z8400APS typically operates at clock speeds ranging from 2.5 MHz to 8 MHz. It includes a variety of internal registers and flags for controlling processor operation. The Z80 is often used with peripheral chips such as the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to expand its capabilities. Zilog datasheets and numerous online resources provide detailed programming information, pinout diagrams, and application notes for this classic microprocessor.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess