EN
  • EN
  • DE

Z80ADMA

Part No Z80ADMA
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191105-Z80ADMA
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z80ADMA CAD Model

Description

The Zilog Z80ADMA is a Direct Memory Access (DMA) controller designed to work with the Z80 microprocessor family. It allows peripheral devices to transfer data directly to or from memory without involving the CPU, freeing up the CPU for other tasks.

Applications:

  • Disk Controllers: Facilitating high-speed data transfer between hard drives and memory.
  • Graphics Cards: Enabling fast data transfer for display updates.
  • Network Interfaces: Supporting efficient data transfer in network communications.
  • Data Acquisition Systems: Managing data transfer from sensors and other input devices.
  • Industrial Control Systems: Controlling data flow in automated machinery and processes.

Features:

  • High-Speed Data Transfer: Enables fast data transfer rates without CPU intervention.
  • Programmable Transfer Modes: Supports various transfer modes, including single-byte, burst, and demand transfer.
  • Address and Count Registers: Provides registers for storing the starting address and number of bytes to transfer.
  • Interrupt Generation: Generates interrupts to signal the CPU when a transfer is complete.
  • Priority Control: Allows for prioritization of DMA requests from multiple devices.

Benefits:

  • Improved System Performance: Frees up the CPU to perform other tasks while data transfers occur.
  • Increased Data Throughput: Enables faster data transfer rates compared to CPU-controlled transfers.
  • Reduced CPU Load: Lowers the CPU's workload, allowing it to focus on more critical tasks.
  • Enhanced System Efficiency: Optimizes data transfer processes, leading to more efficient system operation.
  • Simplified System Design: Provides a dedicated hardware solution for DMA transfers.

Additional Details:

The Z80ADMA is typically programmed with the starting address of the memory block to be transferred, the number of bytes to transfer, and the direction of the transfer (read or write). It interfaces with the Z80 CPU via the system bus and with peripheral devices via dedicated DMA channels. The DMA controller arbitrates access to the memory bus and controls the data transfer process. It supports various transfer modes, including single-byte transfer, burst transfer, and demand transfer. The Z80ADMA can be configured to generate an interrupt to the CPU when the transfer is complete. It also includes priority control logic to handle DMA requests from multiple devices. Proper timing and synchronization are critical for ensuring reliable data transfers. The device's datasheet provides detailed information on its electrical characteristics, timing requirements, and programming instructions. The operating temperature range should be carefully considered based on the specific application requirements. Proper grounding and shielding are essential for minimizing noise interference.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0406 $57.7714
47+ $2.4948 $117.2556
72+ $2.4169 $174.0168
99+ $2.3389 $231.5511
128+ $2.2610 $289.4080
171+ $2.0270 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess