EN
  • EN
  • DE

Z16C3220VSC1660

Part No Z16C3220VSC1660
Manufacturer Zilog
Catalog Interface - Controllers
Description IC CONTROLLER 20MHZ CMOS 68PLCC / Controller Interface 68-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Zilog
Series IUSC™
Package Tube
Product Status Obsolete
Programmable Not Verified
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 7mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Base Product Number Z16C32
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 904188-Z16C3220VSC1660
Ultra Librarian 3D Model Ultra Librarian Z16C3220VSC1660 CAD Model

Description

The Z16C3220VSC1660 is an integrated circuit (IC) controller designed for interface applications.

  • Series: IUSC™
  • Package: 68-LCC (J-Lead)
  • Supply Voltage: 4.5V to 5.5V
  • Current Supply: 7mA
  • Programmable: No
  • Interface: Not Specified
  • Protocol: Not Specified
  • Temperature Range: 0°C to 70°C
  • Package Quantity: 20 pieces
  • Manufacturer: Zilog
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess