EN
  • EN
  • DE

Z0880020PSC

Part No Z0880020PSC
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Description 8-BIT , 12 MHz, MICROCONTROLLER , PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201666-Z0880020PSC
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0880020PSC CAD Model

Description

The Zilog Z0880020PSC is a central processing unit (CPU) belonging to the Z8000 family of microprocessors. This 16-bit microprocessor is known for its segmented architecture, allowing it to address larger memory spaces than its predecessor, the Z80. It's designed for embedded systems, industrial control, and other applications needing robust processing capabilities.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other automated machinery.
  • Embedded Systems: Found in various embedded applications requiring real-time processing.
  • Instrumentation: Employed in scientific and industrial measurement equipment.
  • Early Computer Systems: Though largely obsolete in modern PCs, it was used in some early computer architectures.
  • Data Acquisition Systems: Utilized for collecting and processing data from sensors and other input devices.

Features

  • 16-bit Architecture: Provides a wider data bus compared to 8-bit processors, enhancing processing speed.
  • Segmented Memory Addressing: Enables access to larger memory spaces through segmentation.
  • Multiple Addressing Modes: Offers flexibility in accessing data and instructions.
  • Interrupt Handling: Supports multiple interrupt levels for efficient response to external events.
  • Instruction Set: Includes a rich set of instructions for arithmetic, logic, and data transfer operations.

Benefits

  • Enhanced Processing Power: The 16-bit architecture improves the speed and efficiency of data processing.
  • Large Memory Access: Segmented memory addressing allows the processor to work with larger programs and data sets.
  • Flexibility: Multiple addressing modes provide flexibility in software development.
  • Real-Time Response: Efficient interrupt handling ensures timely response to critical events.
  • Versatile Applications: Suitable for a wide range of applications, from industrial control to embedded systems.

Additional Details

The Z0880020PSC operates at a specific clock frequency, typically around 10 MHz or higher, depending on the variant. It requires a 5V power supply and is typically packaged in a ceramic or plastic DIP (Dual In-line Package). Its instruction set includes instructions for arithmetic operations (addition, subtraction, multiplication, division), logical operations (AND, OR, XOR), data transfer, and control flow. The segmented memory architecture divides the memory space into segments, each of which can be up to 64KB in size. The Z0880020PSC is often used with supporting chips such as memory controllers, peripheral controllers, and I/O interfaces to create a complete system.

You May Also Be Interested in

Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess