EN
  • EN
  • DE

Z0861112PSC

Part No Z0861112PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411987-Z0861112PSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0861112PSC CAD Model

Description

The Zilog Z0861112PSC is a microcontroller belonging to the Z8 family of microcontrollers. It is designed for a variety of embedded applications where a compact and cost-effective solution is required. It integrates a CPU, memory, and I/O peripherals on a single chip.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Integrated into industrial automation systems, sensor networks, and motor control applications.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Automotive Electronics: Utilized in automotive control systems, such as dashboard displays and simple engine management tasks.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for efficient instruction execution.
  • On-Chip Memory: Includes internal RAM and ROM or EPROM for program and data storage.
  • I/O Ports: Provides multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for precise timing and event counting.
  • Interrupt Handling: Supports multiple interrupt sources for responsive real-time control.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.

Benefits

  • Integrated Design: Combines CPU, memory, and I/O peripherals on a single chip, reducing system complexity and size.
  • Versatile Functionality: Offers a wide range of features, making it suitable for diverse embedded applications.
  • Easy Programming: Simplified software development with a straightforward instruction set and readily available development tools.
  • Low Power: Optimized for low power consumption, making it ideal for battery-powered devices.
  • Reliable Operation: Provides consistent and reliable performance in diverse operating conditions.

Additional Details

The Z0861112PSC typically operates with a 5V supply voltage and is commonly available in a DIP (Dual In-line Package). The presence of on-chip memory allows for standalone operation, reducing the need for external memory and simplifying the overall system design. The programmable I/O ports can be configured for various functions, including digital input, digital output, and interfacing with analog sensors when paired with an external or internal ADC (Analog-to-Digital Converter). The interrupt handling capabilities enable timely responses to external events, making it suitable for real-time control applications. The inclusion of a UART allows for serial communication with other devices or systems, enhancing its integration capabilities. The “12” likely refers to the clock speed, which in this case is 12 MHz allowing for faster processing than other similar microcontrollers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess