EN
  • EN
  • DE

Z0853004DSA

Part No Z0853004DSA
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198239-Z0853004DSA
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0853004DSA CAD Model

Description

The Z0853004DSA is a Z8530 Serial Communication Controller (SCC) manufactured by Zilog. This device provides versatile serial communication capabilities for a wide range of embedded systems. It supports various communication protocols and operates at a specified clock frequency.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for serial communication.
  • Embedded Systems: Integrated into various embedded systems requiring serial communication interfaces.
  • Point-of-Sale (POS) Systems: Used in POS terminals for communication with peripherals.
  • Data Acquisition Systems: Utilized in data acquisition systems for serial data transfer.

Features

  • Dual Channel Serial Communication: Supports two independent serial communication channels.
  • Multiple Protocol Support: Supports various serial communication protocols, including UART, HDLC, and SDLC.
  • Programmable Baud Rate Generator: Allows for flexible selection of baud rates.
  • Interrupt Controller: Includes an interrupt controller for efficient interrupt handling.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer.

Benefits

  • Versatile Communication: Supports a wide range of serial communication protocols.
  • Flexible Configuration: Allows for flexible configuration of communication parameters.
  • Efficient Data Transfer: DMA support enables high-speed data transfer.
  • Simplified System Design: Integrates multiple serial communication functions into a single device.

Additional Details

The Z0853004DSA's specifications include clock frequency, data rate, operating voltage, and package type. Zilog provides detailed datasheets and application notes to assist designers in integrating this controller into their systems. Proper configuration and programming are essential for optimal performance. The device operates within a specified voltage and temperature range, and its performance characteristics are carefully controlled to ensure consistent behavior. Understanding the various communication protocols and configuration options is crucial for effective utilization of the Z8530.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess