EN
  • EN
  • DE

Z0843004PSC

Part No Z0843004PSC
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417501-Z0843004PSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0843004PSC CAD Model

Description

The Zilog Z0843004PSC is a member of the Z80 family of microprocessors, a widely used and historically significant 8-bit microprocessor. This particular variant is a CMOS version, known for its lower power consumption compared to earlier NMOS versions of the Z80.

Applications

  • Embedded Systems: Used in a variety of embedded applications such as industrial control systems, consumer electronics, and telecommunications equipment.
  • Legacy Systems: Often found in older computer systems, arcade games, and other legacy hardware due to the widespread adoption of the Z80 architecture.
  • Educational Platforms: Utilized in educational settings for teaching computer architecture and assembly language programming.
  • DIY Projects: Employed by hobbyists and makers in retrocomputing projects and custom hardware development.

Features

  • 8-bit Architecture: Operates with an 8-bit data bus and a 16-bit address bus.
  • CMOS Technology: Offers low power consumption, making it suitable for battery-powered applications.
  • Clock Speed: Features a 4 MHz clock speed, enabling efficient instruction execution.
  • 158 Instructions: Supports a rich instruction set, providing flexibility in programming.
  • Interrupt Handling: Includes robust interrupt handling capabilities for responding to external events.
  • Memory Addressing: Can directly address up to 64KB of memory.
  • Peripheral Support: Compatible with a wide range of peripheral devices via parallel and serial interfaces.

Benefits

  • Low Power Consumption: Reduces energy requirements, extending battery life in portable devices and minimizing heat dissipation.
  • Versatile Instruction Set: Allows for efficient code development and optimization.
  • Wide Availability: Benefits from a large user base and extensive documentation, simplifying development and troubleshooting.
  • Cost-Effective: Provides a cost-efficient solution for various applications, particularly in legacy systems and educational platforms.
  • Easy to Interface: Simplifies integration with other hardware components due to its flexible interface options.

Additional Details

The Z0843004PSC is typically packaged in a PDIP (Plastic Dual In-line Package), making it easy to prototype and integrate into existing designs. Its operational voltage usually ranges from 3.3V to 5V, accommodating various system requirements. It is a reliable and well-documented processor, making it a popular choice for applications where ease of use and low power consumption are critical. The processor's internal architecture includes general-purpose registers, a stack pointer, and an index register, further enhancing its versatility and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess